Capital Lighting, Inc. 99952 Mini Pendants-Rod 404615

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99952 Mini Pendants-Rod - 404615 - Capital Lighting, Inc.
Columbus, OH, USA
99952 Mini Pendants-Rod
404615
99952 Mini Pendants-Rod 404615
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404615
Product Name 99952 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details