Capital Lighting, Inc. 99995 Exterior -Sconces 404604

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99995 Exterior -Sconces - 404604 - Capital Lighting, Inc.
Columbus, OH, USA
99995 Exterior -Sconces
404604
99995 Exterior -Sconces 404604
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404604
Product Name 99995 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details