Capital Lighting, Inc. MC18BP-B Fans-Light Kits 404511

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: Brushed Pewter Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586973996 Category: Ceiling Fan Lights Glass: Brushed Pewter Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21694/MC18 BP.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: Brushed Pewter Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586973996 Category: Ceiling Fan Lights Glass: Brushed Pewter Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21694/MC18 BP.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18BP-B Fans-Light Kits - 404511 - Capital Lighting, Inc.
Columbus, OH, USA
MC18BP-B Fans-Light Kits
404511
MC18BP-B Fans-Light Kits 404511
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: Brushed Pewter Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586973996 Category: Ceiling Fan Lights Glass: Brushed Pewter Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21694/MC18 BP.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: E11 Halogen
Qty: 1
Wattage: 13
Finish: Brushed Pewter
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586973996
Category: Ceiling Fan Lights
Glass: Brushed Pewter
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21694/MC18BP.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404511
Product Name MC18BP-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details