Capital Lighting, Inc. 98873 Pendants-Bowl Style 404494

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rust Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rust Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98873 Pendants-Bowl Style - 404494 - Capital Lighting, Inc.
Columbus, OH, USA
98873 Pendants-Bowl Style
404494
98873 Pendants-Bowl Style 404494
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rust Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 42.50
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Rust
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404494
Product Name 98873 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products