Capital Lighting, Inc. 98882 Island/Pool Table-4 Light + 404493

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Steel Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Steel Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98882 Island/Pool Table-4 Light + - 404493 - Capital Lighting, Inc.
Columbus, OH, USA
98882 Island/Pool Table-4 Light +
404493
98882 Island/Pool Table-4 Light + 404493
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Steel Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Steel
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404493
Product Name 98882 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details