Capital Lighting, Inc. 99462 Sconces-Metal 404483

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99462 Sconces-Metal - 404483 - Capital Lighting, Inc.
Columbus, OH, USA
99462 Sconces-Metal
404483
99462 Sconces-Metal 404483
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Halogen-G9
Qty: 1
Wattage: 25
Finish: Cafe Noir/Green/Peach-Pink
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404483
Product Name 99462 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details