Capital Lighting, Inc. 99493 Mid. Chandeliers-Glass Down 404482

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99493 Mid. Chandeliers-Glass Down - 404482 - Capital Lighting, Inc.
Columbus, OH, USA
99493 Mid. Chandeliers-Glass Down
404482
99493 Mid. Chandeliers-Glass Down 404482
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ca
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404482
Product Name 99493 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details