Capital Lighting, Inc. 98936 Lamps-Table Lamps 404470

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
98936 Lamps-Table Lamps - 404470 - Capital Lighting, Inc.
Columbus, OH, USA
98936 Lamps-Table Lamps
404470
98936 Lamps-Table Lamps 404470
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404470
Product Name 98936 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details