Capital Lighting, Inc. 99024 Sconces-Pocket 404469

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T 6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T 6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99024 Sconces-Pocket - 404469 - Capital Lighting, Inc.
Columbus, OH, USA
99024 Sconces-Pocket
404469
99024 Sconces-Pocket 404469
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T 6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Bulb
Type: T 6.5
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404469
Product Name 99024 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details