Capital Lighting, Inc. 99070 Bathroom Fixtures-Four Lights 404465

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99070 Bathroom Fixtures-Four Lights - 404465 - Capital Lighting, Inc.
Columbus, OH, USA
99070 Bathroom Fixtures-Four Lights
404465
99070 Bathroom Fixtures-Four Lights 404465
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Bulb
Type: Gu24
Qty: 4
Wattage: 26
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404465
Product Name 99070 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details