Capital Lighting, Inc. 99069 Bathroom Fixtures-Four Lights 404462

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99069 Bathroom Fixtures-Four Lights - 404462 - Capital Lighting, Inc.
Columbus, OH, USA
99069 Bathroom Fixtures-Four Lights
404462
99069 Bathroom Fixtures-Four Lights 404462
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Gu24 Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Bulb
Type: Gu24
Qty: 4
Wattage: 26
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404462
Product Name 99069 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details