Capital Lighting, Inc. 99455 Sconces-Single Glass 404455

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99455 Sconces-Single Glass - 404455 - Capital Lighting, Inc.
Columbus, OH, USA
99455 Sconces-Single Glass
404455
99455 Sconces-Single Glass 404455
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404455
Product Name 99455 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details