Capital Lighting, Inc. 99444 Semi-Flush Mts.-Bowl Style 404451

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99444 Semi-Flush Mts.-Bowl Style - 404451 - Capital Lighting, Inc.
Columbus, OH, USA
99444 Semi-Flush Mts.-Bowl Style
404451
99444 Semi-Flush Mts.-Bowl Style 404451
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404451
Product Name 99444 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details