Capital Lighting, Inc. 99197 Sconces-Pocket 404438

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99197 Sconces-Pocket - 404438 - Capital Lighting, Inc.
Columbus, OH, USA
99197 Sconces-Pocket
404438
99197 Sconces-Pocket 404438
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404438
Product Name 99197 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details