Capital Lighting, Inc. 99178 Mini Pendants-4+Light Cluster 404435

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Zasdy Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Zasdy Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99178 Mini Pendants-4+Light Cluster - 404435 - Capital Lighting, Inc.
Columbus, OH, USA
99178 Mini Pendants-4+Light Cluster
404435
99178 Mini Pendants-4+Light Cluster 404435
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Zasdy Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Zasdy
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404435
Product Name 99178 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details