Capital Lighting, Inc. 99174 Sconces-Pocket 404432

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 3 Bulb Type: Led Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 3 Bulb Type: Led Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99174 Sconces-Pocket - 404432 - Capital Lighting, Inc.
Columbus, OH, USA
99174 Sconces-Pocket
404432
99174 Sconces-Pocket 404432
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 3 Bulb Type: Led Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 3
Bulb
Type: Led
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404432
Product Name 99174 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details