Capital Lighting, Inc. 99399 Mid. Chandeliers-Glass Down 404429

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99399 Mid. Chandeliers-Glass Down - 404429 - Capital Lighting, Inc.
Columbus, OH, USA
99399 Mid. Chandeliers-Glass Down
404429
99399 Mid. Chandeliers-Glass Down 404429
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.50
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404429
Product Name 99399 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details