Capital Lighting, Inc. 99429 Mini Pendants-Cable 404428

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99429 Mini Pendants-Cable - 404428 - Capital Lighting, Inc.
Columbus, OH, USA
99429 Mini Pendants-Cable
404428
99429 Mini Pendants-Cable 404428
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Clear Sandblasted
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404428
Product Name 99429 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details