Capital Lighting, Inc. 99422 Mini Pendants-Cable 404426

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99422 Mini Pendants-Cable - 404426 - Capital Lighting, Inc.
Columbus, OH, USA
99422 Mini Pendants-Cable
404426
99422 Mini Pendants-Cable 404426
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404426
Product Name 99422 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details