Capital Lighting, Inc. 99412 Pendants-Other 404424

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99412 Pendants-Other - 404424 - Capital Lighting, Inc.
Columbus, OH, USA
99412 Pendants-Other
404424
99412 Pendants-Other 404424
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404424
Product Name 99412 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details