Capital Lighting, Inc. 99427 Mini Pendants-Cable 404422

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99427 Mini Pendants-Cable - 404422 - Capital Lighting, Inc.
Columbus, OH, USA
99427 Mini Pendants-Cable
404422
99427 Mini Pendants-Cable 404422
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Green Sandblasted
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404422
Product Name 99427 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details