Capital Lighting, Inc. 99360 Flush Mounts-Other 404418

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.50 Length 3.50 Bulb Type: Led Qty: 18 Finish: Rust Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.50 Length 3.50 Bulb Type: Led Qty: 18 Finish: Rust Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99360 Flush Mounts-Other - 404418 - Capital Lighting, Inc.
Columbus, OH, USA
99360 Flush Mounts-Other
404418
99360 Flush Mounts-Other 404418
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.50 Length 3.50 Bulb Type: Led Qty: 18 Finish: Rust Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 3.50
Length 3.50
Bulb
Type: Led
Qty: 18
Finish: Rust
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404418
Product Name 99360 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details