Capital Lighting, Inc. 99367 Large Chandeliers-Pillar Candle 404409

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Gold Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Gold Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99367 Large Chandeliers-Pillar Candle - 404409 - Capital Lighting, Inc.
Columbus, OH, USA
99367 Large Chandeliers-Pillar Candle
404409
99367 Large Chandeliers-Pillar Candle 404409
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Gold Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 25
Finish: Antique Gold
Product Name: 20 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404409
Product Name 99367 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details