Capital Lighting, Inc. 99381 Exterior -Wall Mount 404403

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99381 Exterior -Wall Mount - 404403 - Capital Lighting, Inc.
Columbus, OH, USA
99381 Exterior -Wall Mount
404403
99381 Exterior -Wall Mount 404403
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404403
Product Name 99381 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details