Capital Lighting, Inc. P413-077 Island/Pool Table-3 Light Bar 404269

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Par 30 Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.74 Product Name: Three Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Par 30 Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.74 Product Name: Three Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P413-077 Island/Pool Table-3 Light Bar - 404269 - Capital Lighting, Inc.
Columbus, OH, USA
P413-077 Island/Pool Table-3 Light Bar
404269
P413-077 Island/Pool Table-3 Light Bar 404269
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Par 30 Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.74 Product Name: Three Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Par 30
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 14.74
Product Name: Three Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404269
Product Name P413-077 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details