Capital Lighting, Inc. P445-1-44C Mini Pendants-Cable 404266

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: White Weight: 3.3 Product Name: One Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: White Weight: 3.3 Product Name: One Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
P445-1-44C Mini Pendants-Cable - 404266 - Capital Lighting, Inc.
Columbus, OH, USA
P445-1-44C Mini Pendants-Cable
404266
P445-1-44C Mini Pendants-Cable 404266
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: White Weight: 3.3 Product Name: One Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Bulb
Type: G24q-1 GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 3.3
Product Name: One Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404266
Product Name P445-1-44C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details