Capital Lighting, Inc. P445-1-66C Mini Pendants-Cable 404261

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.3 Product Name: Two Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.3 Product Name: Two Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
P445-1-66C Mini Pendants-Cable - 404261 - Capital Lighting, Inc.
Columbus, OH, USA
P445-1-66C Mini Pendants-Cable
404261
P445-1-66C Mini Pendants-Cable 404261
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.3 Product Name: Two Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Bulb
Type: G24q-1 GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.3
Product Name: Two Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404261
Product Name P445-1-66C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details