Capital Lighting, Inc. P412-077 Island/Pool Table-2 Light Bar 404248

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.13 Product Name: Two Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.13 Product Name: Two Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P412-077 Island/Pool Table-2 Light Bar - 404248 - Capital Lighting, Inc.
Columbus, OH, USA
P412-077 Island/Pool Table-2 Light Bar
404248
P412-077 Island/Pool Table-2 Light Bar 404248
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.13 Product Name: Two Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Par 30
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 9.13
Product Name: Two Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404248
Product Name P412-077 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details