Capital Lighting, Inc. P5044-077 Bathroom Fixtures-Three Lights 404219

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5044-077 Bathroom Fixtures-Three Lights - 404219 - Capital Lighting, Inc.
Columbus, OH, USA
P5044-077 Bathroom Fixtures-Three Lights
404219
P5044-077 Bathroom Fixtures-Three Lights 404219
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 4.75
Extension: 4
Bulb
Type: T4
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 4.62
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404219
Product Name P5044-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details