Capital Lighting, Inc. P5046-077 Bathroom Fixtures-Five+Lights 404217

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 6 Wattage: 40 Finish: Chrome Weight: 6.34 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 6 Wattage: 40 Finish: Chrome Weight: 6.34 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5046-077 Bathroom Fixtures-Five+Lights - 404217 - Capital Lighting, Inc.
Columbus, OH, USA
P5046-077 Bathroom Fixtures-Five+Lights
404217
P5046-077 Bathroom Fixtures-Five+Lights 404217
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: T4 Qty: 6 Wattage: 40 Finish: Chrome Weight: 6.34 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 4.75
Extension: 4
Bulb
Type: T4
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 6.34
Product Name: Six Light Bath
Category: Bath Light
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404217
Product Name P5046-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details