Capital Lighting, Inc. P334-4R-077 Pendants-Other 404080

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: T10 Qty: 1 Wattage: 75 Finish: Chrome Weight: 12.1 Product Name: One Light Pendant In Chrome Finish Category: Pendant Glass: Red Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: T10 Qty: 1 Wattage: 75 Finish: Chrome Weight: 12.1 Product Name: One Light Pendant In Chrome Finish Category: Pendant Glass: Red Acrylic

Suppliers

Company
Product
Description
Supplier Links
P334-4R-077 Pendants-Other - 404080 - Capital Lighting, Inc.
Columbus, OH, USA
P334-4R-077 Pendants-Other
404080
P334-4R-077 Pendants-Other 404080
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: T10 Qty: 1 Wattage: 75 Finish: Chrome Weight: 12.1 Product Name: One Light Pendant In Chrome Finish Category: Pendant Glass: Red Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: T10
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 12.1
Product Name: One Light Pendant In Chrome Finish
Category: Pendant
Glass: Red Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404080
Product Name P334-4R-077 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details