Capital Lighting, Inc. P1054-609 Lamps-Accent Lamps 404017

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 10.75 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Weight: 6.53 Product Name: One Light Task Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 10.75 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Weight: 6.53 Product Name: One Light Task Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
P1054-609 Lamps-Accent Lamps - 404017 - Capital Lighting, Inc.
Columbus, OH, USA
P1054-609 Lamps-Accent Lamps
404017
P1054-609 Lamps-Accent Lamps 404017
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 10.75 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Weight: 6.53 Product Name: One Light Task Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 10.75
Extension: 7.5
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Silver
Weight: 6.53
Product Name: One Light Task Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404017
Product Name P1054-609 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details