Capital Lighting, Inc. P249-00-044 Sconces-Pocket 404006

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: White Weight: 2.75 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Parchment
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: White Weight: 2.75 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Parchment

Suppliers

Company
Product
Description
Supplier Links
P249-00-044 Sconces-Pocket - 404006 - Capital Lighting, Inc.
Columbus, OH, USA
P249-00-044 Sconces-Pocket
404006
P249-00-044 Sconces-Pocket 404006
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: White Weight: 2.75 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Parchment

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: White
Weight: 2.75
Product Name: Two Light Wall Sconce
Category: Wall Lamp
Glass: Parchment

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404006
Product Name P249-00-044 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details