Capital Lighting, Inc. N950861 Large Chandeliers-Candle 403888

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brown Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254026650 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brown Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254026650 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950861 Large Chandeliers-Candle - 403888 - Capital Lighting, Inc.
Columbus, OH, USA
N950861 Large Chandeliers-Candle
403888
N950861 Large Chandeliers-Candle 403888
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brown Weight: 57.2 Product Name: Eight Light Chandelier UPC: 840254026650 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brown
Weight: 57.2
Product Name: Eight Light Chandelier
UPC: 840254026650
Category: Chandelier
Glass: Antiqued Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403888
Product Name N950861 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details