Capital Lighting, Inc. N950860 Sconces-Double Candle 403885

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254026643 Category: Sconce Glass: Antiqued Bohemian Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254026643 Category: Sconce Glass: Antiqued Bohemian Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950860 Sconces-Double Candle - 403885 - Capital Lighting, Inc.
Columbus, OH, USA
N950860 Sconces-Double Candle
403885
N950860 Sconces-Double Candle 403885
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254026643 Category: Sconce Glass: Antiqued Bohemian Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Length 27.00
Extension: 9.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 6.6
Product Name: Two Light Sconce
UPC: 840254026643
Category: Sconce
Glass: Antiqued Bohemian Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403885
Product Name N950860 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details