Capital Lighting, Inc. N950397 Sconces-Double Candle 403829

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027121 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027121 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950397 Sconces-Double Candle - 403829 - Capital Lighting, Inc.
Columbus, OH, USA
N950397 Sconces-Double Candle
403829
N950397 Sconces-Double Candle 403829
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027121 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Length 16.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254027121
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403829
Product Name N950397 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details