Capital Lighting, Inc. N12347-355 Lamps-Table Lamps 403813

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 26.18 Product Name: One Light Table Lamp UPC: 840254033054 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 26.18 Product Name: One Light Table Lamp UPC: 840254033054 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12347-355 Lamps-Table Lamps - 403813 - Capital Lighting, Inc.
Columbus, OH, USA
N12347-355 Lamps-Table Lamps
403813
N12347-355 Lamps-Table Lamps 403813
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 26.18 Product Name: One Light Table Lamp UPC: 840254033054 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 36.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 26.18
Product Name: One Light Table Lamp
UPC: 840254033054
Category: Table Lamp
Glass: Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403813
Product Name N12347-355 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details