Capital Lighting, Inc. N950386 Sconces-Pocket 403805

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.25 Length 20.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026575 Category: Sconce Glass: White Murano Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.25 Length 20.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026575 Category: Sconce Glass: White Murano Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950386 Sconces-Pocket - 403805 - Capital Lighting, Inc.
Columbus, OH, USA
N950386 Sconces-Pocket
403805
N950386 Sconces-Pocket 403805
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.25 Length 20.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026575 Category: Sconce Glass: White Murano Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.25
Length 20.25
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254026575
Category: Sconce
Glass: White Murano
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403805
Product Name N950386 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details