Capital Lighting, Inc. 60-2805 Mid. Chandeliers-Glass Up 403788

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628054 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628054 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2805 Mid. Chandeliers-Glass Up - 403788 - Capital Lighting, Inc.
Columbus, OH, USA
60-2805 Mid. Chandeliers-Glass Up
403788
60-2805 Mid. Chandeliers-Glass Up 403788
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628054 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Chandelier
UPC: 045923628054
Category: Chandeliers
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403788
Product Name 60-2805 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details