Capital Lighting, Inc. 60-2797 Bathroom Fixtures-Two Lights 403784

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923627972 Category: Vanity Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923627972 Category: Vanity Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2797 Bathroom Fixtures-Two Lights - 403784 - Capital Lighting, Inc.
Columbus, OH, USA
60-2797 Bathroom Fixtures-Two Lights
403784
60-2797 Bathroom Fixtures-Two Lights 403784
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923627972 Category: Vanity Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923627972
Category: Vanity
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403784
Product Name 60-2797 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details