Capital Lighting, Inc. 60-2801 Bathroom Fixtures-Three Lights 403781

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628016 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628016 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2801 Bathroom Fixtures-Three Lights - 403781 - Capital Lighting, Inc.
Columbus, OH, USA
60-2801 Bathroom Fixtures-Three Lights
403781
60-2801 Bathroom Fixtures-Three Lights 403781
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628016 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Vanity
UPC: 045923628016
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403781
Product Name 60-2801 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details