Capital Lighting, Inc. 60-2702 Mid. Chandeliers-Glass Up 403776

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Cappuccino Product Name: Five Light Chandelier UPC: 045923627026 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Cappuccino Product Name: Five Light Chandelier UPC: 045923627026 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2702 Mid. Chandeliers-Glass Up - 403776 - Capital Lighting, Inc.
Columbus, OH, USA
60-2702 Mid. Chandeliers-Glass Up
403776
60-2702 Mid. Chandeliers-Glass Up 403776
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Cappuccino Product Name: Five Light Chandelier UPC: 045923627026 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Cappuccino
Product Name: Five Light Chandelier
UPC: 045923627026
Category: Chandeliers
Glass: Amaretto
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403776
Product Name 60-2702 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details