Capital Lighting, Inc. 60-2703 Mid. Chandeliers-Glass Up 403773

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cappuccino Product Name: Nine Light Chandelier UPC: 045923627033 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cappuccino Product Name: Nine Light Chandelier UPC: 045923627033 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2703 Mid. Chandeliers-Glass Up - 403773 - Capital Lighting, Inc.
Columbus, OH, USA
60-2703 Mid. Chandeliers-Glass Up
403773
60-2703 Mid. Chandeliers-Glass Up 403773
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cappuccino Product Name: Nine Light Chandelier UPC: 045923627033 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Cappuccino
Product Name: Nine Light Chandelier
UPC: 045923627033
Category: Chandeliers
Glass: Amaretto
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403773
Product Name 60-2703 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details