Capital Lighting, Inc. 60-2706 Pendants-Bowl Style 403772

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Pendant UPC: 045923627064 Category: Pendants Glass: Amaretto Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Pendant UPC: 045923627064 Category: Pendants Glass: Amaretto Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2706 Pendants-Bowl Style - 403772 - Capital Lighting, Inc.
Columbus, OH, USA
60-2706 Pendants-Bowl Style
403772
60-2706 Pendants-Bowl Style 403772
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Pendant UPC: 045923627064 Category: Pendants Glass: Amaretto Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Pendant
UPC: 045923627064
Category: Pendants
Glass: Amaretto
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403772
Product Name 60-2706 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details