Capital Lighting, Inc. 60-2704 Large Chandeliers-Glass Shade 403771

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Cappuccino Product Name: 15 Light Chandelier UPC: 045923627040 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Cappuccino Product Name: 15 Light Chandelier UPC: 045923627040 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2704 Large Chandeliers-Glass Shade - 403771 - Capital Lighting, Inc.
Columbus, OH, USA
60-2704 Large Chandeliers-Glass Shade
403771
60-2704 Large Chandeliers-Glass Shade 403771
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Cappuccino Product Name: 15 Light Chandelier UPC: 045923627040 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 44.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Cappuccino
Product Name: 15 Light Chandelier
UPC: 045923627040
Category: Chandeliers
Glass: Amaretto
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403771
Product Name 60-2704 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details