Capital Lighting, Inc. 60-2705 Island/Pool Table-2 Light Bar 403770

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cappuccino Product Name: Two Light Trestle UPC: 045923627057 Category: Trestle Glass: Amaretto Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cappuccino Product Name: Two Light Trestle UPC: 045923627057 Category: Trestle Glass: Amaretto Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2705 Island/Pool Table-2 Light Bar - 403770 - Capital Lighting, Inc.
Columbus, OH, USA
60-2705 Island/Pool Table-2 Light Bar
403770
60-2705 Island/Pool Table-2 Light Bar 403770
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cappuccino Product Name: Two Light Trestle UPC: 045923627057 Category: Trestle Glass: Amaretto Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cappuccino
Product Name: Two Light Trestle
UPC: 045923627057
Category: Trestle
Glass: Amaretto
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403770
Product Name 60-2705 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details