Capital Lighting, Inc. 60-2724 Large Chandeliers-Glass Shade 403769

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Belgium Bronze Product Name: 15 Light Chandelier UPC: 045923627248 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Belgium Bronze Product Name: 15 Light Chandelier UPC: 045923627248 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2724 Large Chandeliers-Glass Shade - 403769 - Capital Lighting, Inc.
Columbus, OH, USA
60-2724 Large Chandeliers-Glass Shade
403769
60-2724 Large Chandeliers-Glass Shade 403769
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Belgium Bronze Product Name: 15 Light Chandelier UPC: 045923627248 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 45.25
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Belgium Bronze
Product Name: 15 Light Chandelier
UPC: 045923627248
Category: Chandeliers
Glass: Fresco
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403769
Product Name 60-2724 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details