Capital Lighting, Inc. 60-2734 Bathroom Fixtures-Two Lights 403768

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.37 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Vanity UPC: 045923627347 Category: Vanity Glass: Fresco Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.37 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Vanity UPC: 045923627347 Category: Vanity Glass: Fresco Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2734 Bathroom Fixtures-Two Lights - 403768 - Capital Lighting, Inc.
Columbus, OH, USA
60-2734 Bathroom Fixtures-Two Lights
403768
60-2734 Bathroom Fixtures-Two Lights 403768
PRODUCT DETAILS / SPECS Width/Dia: 16.37 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Vanity UPC: 045923627347 Category: Vanity Glass: Fresco Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.37
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belgium Bronze
Product Name: Two Light Vanity
UPC: 045923627347
Category: Vanity
Glass: Fresco
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403768
Product Name 60-2734 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details