Capital Lighting, Inc. 60-2727 Mini Pendants-Rod 403766

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Mini Pendant UPC: 045923627279 Category: Mini Pendants Glass: Fresco Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Mini Pendant UPC: 045923627279 Category: Mini Pendants Glass: Fresco Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2727 Mini Pendants-Rod - 403766 - Capital Lighting, Inc.
Columbus, OH, USA
60-2727 Mini Pendants-Rod
403766
60-2727 Mini Pendants-Rod 403766
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Mini Pendant UPC: 045923627279 Category: Mini Pendants Glass: Fresco Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belgium Bronze
Product Name: One Light Mini Pendant
UPC: 045923627279
Category: Mini Pendants
Glass: Fresco
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403766
Product Name 60-2727 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details