Capital Lighting, Inc. 60-2726 Pendants-Bowl Style 403764

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Pendant UPC: 045923627262 Category: Pendants Glass: Fresco Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Pendant UPC: 045923627262 Category: Pendants Glass: Fresco Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2726 Pendants-Bowl Style - 403764 - Capital Lighting, Inc.
Columbus, OH, USA
60-2726 Pendants-Bowl Style
403764
60-2726 Pendants-Bowl Style 403764
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Pendant UPC: 045923627262 Category: Pendants Glass: Fresco Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Pendant
UPC: 045923627262
Category: Pendants
Glass: Fresco
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403764
Product Name 60-2726 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details